CLP 1470 CABL STL ET
CABLE CLAMP, STEEL, ZINC, 23/32" X 3/8"; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:0.25"; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Zinc; External Length:18.24mm; External Width:0.375" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 6463-1470-ND | 94F1622 |
| Product Name | Cable Supports and Fasteners | Cable Clamp, Steel, Zinc, 23/32 X 3/8; Cable Clamp / Clip Type Abbatron Hh Smith |
| Material | Steel |