Abbatron Binding Post, Panel, 15A, Black; Product Range Abbatron Hh Smith 1464-103

Description
BINDING POST, PANEL, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, PANEL, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Panel, 15A, Black; Product Range Abbatron Hh Smith - 28F1200 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Panel, 15A, Black; Product Range Abbatron Hh Smith
28F1200
Binding Post, Panel, 15A, Black; Product Range Abbatron Hh Smith 28F1200
BINDING POST, PANEL, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, PANEL, 15A, BLACK; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate - 70209804 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate
70209804
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate 70209804
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate

Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 28F1200 70209804
Product Name Binding Post, Panel, 15A, Black; Product Range Abbatron Hh Smith Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-719-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details