Abbatron Jack, Banana; Brass; Nickel-Plated; Red 1458-102

Description
Mini Insulated Banana Jacks, Brass Body Material Type 205 supplied with fiber washer.
Description
Mini Insulated Banana Jacks, Brass Body Material Type 205 supplied with fiber washer.

Suppliers

Company
Product
Description
Supplier Links
Jack, Banana; Brass; Nickel-Plated; Red - 70211123 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Brass; Nickel-Plated; Red
70211123
Jack, Banana; Brass; Nickel-Plated; Red 70211123
Mini Insulated Banana Jacks, Brass Body Material Type 205 supplied with fiber washer.

Mini Insulated Banana Jacks, Brass Body Material
Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith - 82T5278 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
82T5278
Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith 82T5278
BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

BANANA JACK, 15A, STUD, RED; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Tin Plated Contacts; Connector Colour:Red; Contact Material:Brass; Contact Termination Type:Stud RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70211123 82T5278
Product Name Jack, Banana; Brass; Nickel-Plated; Red Banana Jack, 15A, Stud, Red; Gender Abbatron Hh Smith
Termination Solder/Thru-Hole Stud
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details