CONNECTOR, BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6463-145-ND | 50F186 |
| Product Name | Jacks, Plugs | Connector, Banana Plug, 15A, Stud; Gender Abbatron Hh Smith |
| Gender | Male / Plug | Male / Plug |