Abbatron Lug; Tooth Solder; #4; 5/16 in.; 3/32 in.; 41/64 in.; 0.018 in.; 3/16 in. 1416-04

Description
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs
Description
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lug; Tooth Solder; #4; 5/16 in.; 3/32 in.; 41/64 in.; 0.018 in.; 3/16 in.
70211053
Lug; Tooth Solder; #4; 5/16 in.; 3/32 in.; 41/64 in.; 0.018 in.; 3/16 in. 70211053
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

Supplier's Site
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Abbatron Hh Smith - 70B2153 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Abbatron Hh Smith
70B2153
Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Abbatron Hh Smith 70B2153
TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #4, SOLDER; Stud Size - Imperial:#4; Stud Size - Metric:M2.5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70211053 70B2153
Product Name Lug; Tooth Solder; #4; 5/16 in.; 3/32 in.; 41/64 in.; 0.018 in.; 3/16 in. Terminal, Mechanical Lug, #4, Solder; Stud Size Imperial Abbatron Hh Smith
Terminal Type Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Insulated Ferrules - 2789.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1849654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details