Abbatron Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith 1415-06

Description
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith - 05C3514 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith
05C3514
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith 05C3514
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C3514
Product Name Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details