Abbatron Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith 1414-10

Description
TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith - 50F185 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith
50F185
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith 50F185
TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 53/64 in.; 0.018 in.; 11/64 in. - 70211051 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 53/64 in.; 0.018 in.; 11/64 in.
70211051
Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 53/64 in.; 0.018 in.; 11/64 in. 70211051
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals
Product Number 50F185 70211051
Product Name Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 53/64 in.; 0.018 in.; 11/64 in.
Terminal Type Ground Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details