Abbatron Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith 1411-06

Description
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith - 38AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith
38AC0098
Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith 38AC0098
TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, GROUND LUG, #6, BRASS; Product Range:-; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 38AC0098
Product Name Terminal, Ground Lug, #6, Brass; Product Range Abbatron Hh Smith
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659301-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 10 to 14 AWG
View Details
Bootlace Ferrules - 1787292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details