Abbatron Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass 1410-14

Description
Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass
Description
Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass
70210765
Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass 70210765
Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass

Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass

Supplier's Site
Terminal, Mechanical Lug, 1/4In, Solder; Stud Size Imperial Abbatron Hh Smith - 96F9064 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 1/4In, Solder; Stud Size Imperial Abbatron Hh Smith
96F9064
Terminal, Mechanical Lug, 1/4In, Solder; Stud Size Imperial Abbatron Hh Smith 96F9064
TERMINAL, MECHANICAL LUG, 1/4IN, SOLDER; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 1/4IN, SOLDER; Stud Size - Imperial:1/4"; Stud Size - Metric:M6; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70210765 96F9064
Product Name Connector; Solder Lug; Stud Size 1/4"; 7/16" OD; 13/16" L; 3/16" W; Tinned Brass Terminal, Mechanical Lug, 1/4In, Solder; Stud Size Imperial Abbatron Hh Smith
Terminal Type Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data