Abbatron Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 57/64 in.; 0.018 in.; 11/64 in. 1410-10

Description
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs
Datasheet
Description
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 57/64 in.; 0.018 in.; 11/64 in.
70209772
Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 57/64 in.; 0.018 in.; 11/64 in. 70209772
0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

0.018 in. Thickness, 3⁄32 in. Hole Diameter, Internal Tooth Solder Lugs

Supplier's Site
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith - 70B854 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith
70B854
Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith 70B854
TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, #10, SOLDER; Stud Size - Imperial:#10; Stud Size - Metric:M5; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70209772 70B854
Product Name Lug; Tooth Solder; #10; 11/32 in.; 3/32in.; 57/64 in.; 0.018 in.; 11/64 in. Terminal, Mechanical Lug, #10, Solder; Stud Size Imperial Abbatron Hh Smith
Terminal Type Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details