Abbatron Binding Post, Brass, Panel Mount; Product Range Abbatron Hh Smith 136

Description
BINDING POST, BRASS, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Panel Mount; Product Range Abbatron Hh Smith - 38F293 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Panel Mount; Product Range Abbatron Hh Smith
38F293
Binding Post, Brass, Panel Mount; Product Range Abbatron Hh Smith 38F293
BINDING POST, BRASS, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38F293
Product Name Binding Post, Brass, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CRB.H34.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Coaxial Adapters - NAMK2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Plug socket - MSSD-ZBZC - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 3 to 36 volts
View Details