Abbatron Receptacle;Power outlet;Black;15 Amps, 125 Volts AC. 1280-103

Description
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC.
Description
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC.

Suppliers

Company
Product
Description
Supplier Links
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC. - 70209881 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC.
70209881
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC. 70209881
Receptacle;Power outlet;Black;15 Amps, 125 Volts AC.

Receptacle;Power outlet;Black;15 Amps, 125 Volts AC.

Supplier's Site
Conn, Power Entry, Socket, 125V; Connector Type Abbatron Hh Smith - 70B3717 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Power Entry, Socket, 125V; Connector Type Abbatron Hh Smith
70B3717
Conn, Power Entry, Socket, 125V; Connector Type Abbatron Hh Smith 70B3717
CONN, POWER ENTRY, SOCKET, 125V; Connector Type:Socket; Product Range:-; Connector Body Material:Phenolic Body; Connector Colour:Black; Current Rating:15A; Voltage Rating VAC:125V RoHS Compliant: Yes

CONN, POWER ENTRY, SOCKET, 125V; Connector Type:Socket; Product Range:-; Connector Body Material:Phenolic Body; Connector Colour:Black; Current Rating:15A; Voltage Rating VAC:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70209881 70B3717
Product Name Receptacle;Power outlet;Black;15 Amps, 125 Volts AC. Conn, Power Entry, Socket, 125V; Connector Type Abbatron Hh Smith
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details