RF CONNECT, COAX JACK, CABLE; Connector Type:Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:-; Frequency Max:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 95H5096 |
| Product Name | Rf Connect, Coax Jack, Cable; Connector Type Abbatron Hh Smith |
| Gender | Female / Jack |