RF/COAXIAL, ANTENNA JACK, STRAIGHT; Connector Type:Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:-; Coaxial Cable Types:-; Contact Material:-; Contact Plating:Tin Plated Contacts; Frequency Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 96F9061 |
| Product Name | Rf/coaxial, Antenna Jack, Straight; Connector Type Abbatron Hh Smith |
| Gender | Female / Jack |