Abbatron Jacks, Plugs 109

Description
BAN JK 109 UNINSUL
Request a Quote Datasheet
Description
BAN JK 109 UNINSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-109-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-109-ND
Jacks, Plugs 6463-109-ND
BAN JK 109 UNINSUL

BAN JK 109 UNINSUL

Buy Now Datasheet
Banana Jack, Stud; Gender Abbatron Hh Smith - 82T5277 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Stud; Gender Abbatron Hh Smith
82T5277
Banana Jack, Stud; Gender Abbatron Hh Smith 82T5277
BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site
Connector; Banana Jack; Nickel Plated Brass; 1/2 in.; Standard - 70209846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Jack; Nickel Plated Brass; 1/2 in.; Standard
70209846
Connector; Banana Jack; Nickel Plated Brass; 1/2 in.; Standard 70209846
Nickel Plated Brass Body , Threaded Uninsulated Banana Jack Bare brass, nickel–plated body. Fits 1⁄4" hole. 3⁄8" panel. Hex nut.

Nickel Plated Brass Body , Threaded Uninsulated Banana Jack
Bare brass, nickel–plated body. Fits 1⁄4" hole. 3⁄8" panel. Hex nut.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-109-ND 82T5277 70209846
Product Name Jacks, Plugs Banana Jack, Stud; Gender Abbatron Hh Smith Connector; Banana Jack; Nickel Plated Brass; 1/2 in.; Standard
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data