Abbatron Jacks, Plugs 100

Description
BAN PLG 100 ASSY UNINSUL
Request a Quote Datasheet
Description
BAN PLG 100 ASSY UNINSUL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-100-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-100-ND
Jacks, Plugs 6463-100-ND
BAN PLG 100 ASSY UNINSUL

BAN PLG 100 ASSY UNINSUL

Buy Now Datasheet
Connector; Banana Plug; 15 A; Brass; Berrilium Copper Spring; Nickel Plated - 70209838 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Brass; Berrilium Copper Spring; Nickel Plated
70209838
Connector; Banana Plug; 15 A; Brass; Berrilium Copper Spring; Nickel Plated 70209838
Threaded Uninsulated Banana Plugs, 15 A, Brass Body Material, Berrilium Copper Spring Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Standard body internal thread banana plug. Supplied with lug and 6-32 screw.

Threaded Uninsulated Banana Plugs, 15 A, Brass Body Material, Berrilium Copper Spring
Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".
Standard body internal thread banana plug. Supplied with lug and 6-32 screw.

Supplier's Site
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith - 82T5273 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
82T5273
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith 82T5273
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-100-ND 70209838 82T5273
Product Name Jacks, Plugs Connector; Banana Plug; 15 A; Brass; Berrilium Copper Spring; Nickel Plated Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CLJ.M34.GLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
Cable Connectors - NCN-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Plug - NECC-A-S-S1G9-C2M - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers