ABB AB 20A 3V 14V DC-DC Converter IC ZY1120G

Description
ZY1120 20A No-Bus POL Data Sheet 3V to 14V Input  0.5V to 5.5V Output Product overview: ZY1120G from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 3V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20A, 3V, 14V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-ZY1120G can be used for catalog matching and distributor lookup.
Request a Quote
Description
ZY1120 20A No-Bus POL Data Sheet 3V to 14V Input  0.5V to 5.5V Output Product overview: ZY1120G from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 3V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20A, 3V, 14V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-ZY1120G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
20A 3V 14V DC-DC Converter IC - 922-ZY1120G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 3V 14V DC-DC Converter IC
922-ZY1120G
20A 3V 14V DC-DC Converter IC 922-ZY1120G
ZY1120 20A No-Bus POL Data Sheet 3V to 14V Input  0.5V to 5.5V Output Product overview: ZY1120G from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 3V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20A, 3V, 14V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-ZY1120G can be used for catalog matching and distributor lookup.

ZY1120 20A No-Bus POL Data Sheet 3V to 14V Input  0.5V to 5.5V Output Product overview: ZY1120G from Power-One is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 3V, 14V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20A, 3V, 14V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-ZY1120G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 922-ZY1120G
Product Name 20A 3V 14V DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1228143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 5V 1A SOT23 Step-Down DC-DC Converter IC - 739-LMR50410Y5FQDBVRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 36 volts
View Details
2 suppliers