ABB AB Contactor/Starter Coil ZA75-84

Description
COIL, 110/120V, 50/60HZ, FOR CONTACTOR, CLIMATIC PROOFED. FREE 2 YEAR RADWELL WARRANTY
Description
COIL, 110/120V, 50/60HZ, FOR CONTACTOR, CLIMATIC PROOFED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 5138287 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
5138287
Contactor/Starter Coil 5138287
COIL, 110/120V, 50/60HZ, FOR CONTACTOR, CLIMATIC PROOFED. FREE 2 YEAR RADWELL WARRANTY

COIL, 110/120V, 50/60HZ, FOR CONTACTOR, CLIMATIC PROOFED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Contactor/Starter Coil -  - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
Contactor/Starter Coil
ASEA BROWN BOVERI Contactors & Starters ZA75-84

ASEA BROWN BOVERI Contactors & Starters ZA75-84

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 5138287
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12K400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 12 amps
View Details
3 Pole DC Coil Contactors - MC-32A-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 38481836 - Radwell International
Specs
Device Technology Solid State
View Details