ABB AB
YT6 -- WARNING TAPE 6 IN. ABB - THOMAS & BETTS
ABB AB
Warning Tape 6 In. Abb - Thomas & Betts
YT6
Description
WARNING TAPE 6 IN.
Description
WARNING TAPE 6 IN.
Suppliers
Warning Tape 6 In. Abb - Thomas & Betts
77H0579
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77H0579 |
|
Product Name
|
Warning Tape 6 In. Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details