ABB AB Servo Motor Y-1002-1-H00AA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.17 NM, 4500 RPM, ENCODER, 115 VAC, A-B Y-1002-1-H00AA. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.17 NM, 4500 RPM, ENCODER, 115 VAC, A-B Y-1002-1-H00AA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 68269534 - Radwell International
Willingboro, NJ, United States
Servo Motor
68269534
Servo Motor 68269534
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.17 NM, 4500 RPM, ENCODER, 115 VAC, A-B Y-1002-1-H00AA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.17 NM, 4500 RPM, ENCODER, 115 VAC, A-B Y-1002-1-H00AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 68269534
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 23304215 - Radwell International
Allen-Bradley / Rockwell Automation
View Details