THERMAL MAGNETIC CIRCUIT BREAKER, 150A; Product Range:Tmax XT Series; Current Rating:150A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
FIXED TRIP, MOLDED CASE, THREE POLE, 150 AMP, 10 KA @ 600Y/347 VAC BREAKING CAPACITY, WITHOUT LUGS, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
Circuit Breaker, 3-P, 150A/480V,
| Newark, An Avnet Company | Radwell International | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 64Y5503 | 60598537 | XT3NU3150AFF000XXX |
| Product Name | Thermal Magnetic Circuit Breaker, 150A; Product Range Abb | Molded Case Circuit Breaker | ABBG Molded Case |
| Rated AC Voltage | 347 volts | 347 volts |