The Thermal Magnetic Circuit Breaker, part number 64Y5145, is designed for a current rating of 60A and operates at a voltage rating of 600V AC. This circuit breaker features three poles and utilizes thermal magnetic protection, which provides reliable overload and short-circuit protection. The Tmax XT series is known for its robust construction and high breaking capacity, making it suitable for various applications in electrical distribution systems. The breaker is panel-mounted, facilitating easy installation in control panels. Additional options for terminals and accessories are available, allowing for customization based on specific project requirements.
THERMAL MAGNETIC CIRCUIT BREAKER, 60A; Product Range:Tmax XT Series; Current Rating:60A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:600V; Circuit Breaker Mounting:Panel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 64Y5145 |
| Product Name | Thermal Magnetic Circuit Breaker, 60A; Product Range Abb |
| Rated AC Voltage | 600 volts |