ABB Process Automation Division Thermal Magnetic Circuit Breaker, 100A; Product Range Abb XT1NU3100AAA000XXX

Description
THERMAL MAGNETIC CIRCUIT BREAKER, 100A; Product Range:Tmax XT Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER, 100A; Product Range:Tmax XT Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker, 100A; Product Range Abb - 64Y5058 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 100A; Product Range Abb
64Y5058
Thermal Magnetic Circuit Breaker, 100A; Product Range Abb 64Y5058
THERMAL MAGNETIC CIRCUIT BREAKER, 100A; Product Range:Tmax XT Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

THERMAL MAGNETIC CIRCUIT BREAKER, 100A; Product Range:Tmax XT Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
ABBG Molded Case - XT1NU3100AAA000XXX - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Molded Case
XT1NU3100AAA000XXX
ABBG Molded Case XT1NU3100AAA000XXX
Circuit Breaker, 3-P, 100A/480VAC,

Circuit Breaker, 3-P, 100A/480VAC,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers
Product Number 64Y5058 XT1NU3100AAA000XXX
Product Name Thermal Magnetic Circuit Breaker, 100A; Product Range Abb ABBG Molded Case
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1662/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
MCBs - 1444949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 6000 amps
View Details
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-1-1REG4-53-1-9-60-V-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers