ABB Process Automation Division Thermal Magnetic Circuit Breaker, 80A; Product Range Abb XT1NU3080AAA000XXX

Description
THERMAL MAGNETIC CIRCUIT BREAKER, 80A; Product Range:Tmax XT Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Datasheet
Description
THERMAL MAGNETIC CIRCUIT BREAKER, 80A; Product Range:Tmax XT Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker, 80A; Product Range Abb - 64Y5053 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 80A; Product Range Abb
64Y5053
Thermal Magnetic Circuit Breaker, 80A; Product Range Abb 64Y5053
THERMAL MAGNETIC CIRCUIT BREAKER, 80A; Product Range:Tmax XT Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

THERMAL MAGNETIC CIRCUIT BREAKER, 80A; Product Range:Tmax XT Series; Current Rating:80A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 60605471 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
60605471
Molded Case Circuit Breaker 60605471
CIRCUIT BREAKER, XT1N 125 SERIES, TMF RELEASE, 80-800 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, XT1N 125 SERIES, TMF RELEASE, 80-800 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Molded Case - XT1NU3080AAA000XXX - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Molded Case
XT1NU3080AAA000XXX
ABBG Molded Case XT1NU3080AAA000XXX
XT1N 125 TMF 80-800 3p F F UL/CSA

XT1N 125 TMF 80-800 3p F F UL/CSA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 64Y5053 60605471 XT1NU3080AAA000XXX
Product Name Thermal Magnetic Circuit Breaker, 80A; Product Range Abb Molded Case Circuit Breaker ABBG Molded Case
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-G3C4-C16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details
Electronic circuit breaker - 787-3861/400-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers