Circuit Breaker, 3-P, 50A/480VAC,
THERMAL MAGNETIC CIRCUIT BREAKER, 50A; Product Range:Tmax XT Series; Current Rating:50A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | XT1NU3050AAA000XXX | 64Y5045 |
| Product Name | ABBG Molded Case | Thermal Magnetic Circuit Breaker, 50A; Product Range Abb |
| Rated AC Voltage | 347 volts |