ABB Process Automation Division ABBG Molded Case XT1NU3040AAA000XXX

Description
Circuit Breaker, 3-P, 40A/480VAC,
Datasheet
Description
Circuit Breaker, 3-P, 40A/480VAC,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Molded Case - XT1NU3040AAA000XXX - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Molded Case
XT1NU3040AAA000XXX
ABBG Molded Case XT1NU3040AAA000XXX
Circuit Breaker, 3-P, 40A/480VAC,

Circuit Breaker, 3-P, 40A/480VAC,

Supplier's Site
Thermal Magnetic Circuit Breaker, 40A; Product Range Abb - 64Y5042 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 40A; Product Range Abb
64Y5042
Thermal Magnetic Circuit Breaker, 40A; Product Range Abb 64Y5042
THERMAL MAGNETIC CIRCUIT BREAKER, 40A; Product Range:Tmax XT Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

THERMAL MAGNETIC CIRCUIT BREAKER, 40A; Product Range:Tmax XT Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
Molded Case Circuit Breaker - 60597546 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
60597546
Molded Case Circuit Breaker 60597546
XT1N 125 TMF 40-500 3P F F UL/CSA. FREE 2 YEAR RADWELL WARRANTY

XT1N 125 TMF 40-500 3P F F UL/CSA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number XT1NU3040AAA000XXX 64Y5042 60597546
Product Name ABBG Molded Case Thermal Magnetic Circuit Breaker, 40A; Product Range Abb Molded Case Circuit Breaker
Rated AC Voltage 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1-2486200-8 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-2-2718-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-2398-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details