THERMAL MAGNETIC CIRCUIT BREAKER, 20A; Product Range:Tmax XT Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 64Y5034 |
| Product Name | Thermal Magnetic Circuit Breaker, 20A; Product Range Abb |
| Rated AC Voltage | 347 volts |