ABB AB Conduit, 25Mm, Steel; Conduit Configuration Abb - Kopex XQM0505

Description
CONDUIT, 25MM, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:42.9mm; IP / NEMA Rating:IP66, IP67; Product Range:-; Accessory Type:Conduit RoHS Compliant: Yes
Description
CONDUIT, 25MM, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:42.9mm; IP / NEMA Rating:IP66, IP67; Product Range:-; Accessory Type:Conduit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conduit, 25Mm, Steel; Conduit Configuration Abb - Kopex - 72C2188 - Newark, An Avnet Company
Chicago, IL, United States
Conduit, 25Mm, Steel; Conduit Configuration Abb - Kopex
72C2188
Conduit, 25Mm, Steel; Conduit Configuration Abb - Kopex 72C2188
CONDUIT, 25MM, STEEL; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:42.9mm; IP / NEMA Rating:IP66, IP67; Product Range:-; Accessory Type:Conduit RoHS Compliant: Yes

CONDUIT, 25MM, STEEL; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:42.9mm; IP / NEMA Rating:IP66, IP67; Product Range:-; Accessory Type:Conduit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72C2188
Product Name Conduit, 25Mm, Steel; Conduit Configuration Abb - Kopex
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details