ABB AB Conduit Fittings XF25/M25/C90

Description
Adaptaflex XF25/M25/C90 Conduit Fitting
Request a Quote
Description
Adaptaflex XF25/M25/C90 Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7314292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7314292
Conduit Fittings 7314292
Adaptaflex XF25/M25/C90 Conduit Fitting

Adaptaflex XF25/M25/C90 Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7314292
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details