ABB AB Conduit Fittings XF16/M16/C90

Description
Adaptaflex XF16/M16/C90 Conduit Fitting
Request a Quote
Description
Adaptaflex XF16/M16/C90 Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7314280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7314280
Conduit Fittings 7314280
Adaptaflex XF16/M16/C90 Conduit Fitting

Adaptaflex XF16/M16/C90 Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7314280
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details