ABB AB 1 In Exp/defl Coupling Abb - Thomas & Betts XD3-TB

Description
1 IN EXP/DEFL COUPLING
Description
1 IN EXP/DEFL COUPLING

Suppliers

Company
Product
Description
Supplier Links
1 In Exp/defl Coupling Abb - Thomas & Betts - 67R6695 - Newark, An Avnet Company
Chicago, IL, United States
1 In Exp/defl Coupling Abb - Thomas & Betts
67R6695
1 In Exp/defl Coupling Abb - Thomas & Betts 67R6695
1 IN EXP/DEFL COUPLING

1 IN EXP/DEFL COUPLING

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67R6695
Product Name 1 In Exp/defl Coupling Abb - Thomas & Betts
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details