ABB AB Conduit Fitting/connector, Screw In, Zinc, 1/2 ; Conduit Configuration Abb - Thomas & Betts XC241

Description
CONDUIT FITTING/CONNECTOR, SCREW IN, ZINC, 1/2 ; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die-Cast Zinc RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING/CONNECTOR, SCREW IN, ZINC, 1/2 ; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die-Cast Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting/connector, Screw In, Zinc, 1/2 ; Conduit Configuration Abb - Thomas & Betts - 77H0390 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting/connector, Screw In, Zinc, 1/2 ; Conduit Configuration Abb - Thomas & Betts
77H0390
Conduit Fitting/connector, Screw In, Zinc, 1/2 ; Conduit Configuration Abb - Thomas & Betts 77H0390
CONDUIT FITTING/CONNECTOR, SCREW IN, ZINC, 1/2 ; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die-Cast Zinc RoHS Compliant: Yes

CONDUIT FITTING/CONNECTOR, SCREW IN, ZINC, 1/2 ; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:Zinc; Conduit Colour:-; External Length:-; IP / NEMA Rating:-; Product Range:-; Body Material:Die-Cast Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 77H0390
Product Name Conduit Fitting/connector, Screw In, Zinc, 1/2 ; Conduit Configuration Abb - Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-206-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details