SENSOR WITH RELAY TYPE; 1.75 INCH W X 1.81 INCH D X 2.73 INCH H SIZE; IVORY FINISH; COMMERCIAL APPLICATION; 120/277 VAC AT 50/60 HZ VOLTAGE RATING; NEUTRAL WIRE, FLYING LEAD TERMINAL TYPE; 0 TO 1000 W AT 120 VAC (BALLAST/LED/TUNGSTE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | WSP301-I |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |