Thomas & Betts Corporation Occupancy Sensor/Switch WSP200-W

Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP200-W - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
WSP200-W
Occupancy Sensor/Switch WSP200-W
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number WSP200-W
Product Name Occupancy Sensor/Switch
Height 4.12 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093584 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Photoelectric Proximity Sensors - 5000002610-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details