ABB AB Conduit Fitting, Stainless Steel; Thread Size Imperial Abb Thomas & Betts WMG-PC5

Description
CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Stainless Steel; Thread Size Imperial Abb Thomas & Betts - 29C2130 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Stainless Steel; Thread Size Imperial Abb Thomas & Betts
29C2130
Conduit Fitting, Stainless Steel; Thread Size Imperial Abb Thomas & Betts 29C2130
CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes

CONDUIT FITTING, STAINLESS STEEL; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:18.88mm; Cable Diameter Max:19.05mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:-; Product Range:WMG-PC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 29C2130
Product Name Conduit Fitting, Stainless Steel; Thread Size Imperial Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details