ABB AB Safety Label, Self-Adhesive, Pet, 25Pcs; Label Type Abb Thomas & Betts WHF0076

Description
SAFETY LABEL, SELF-ADHESIVE, PET, 25PCS; Label Type:Warning; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White; Pack Quantity:25; Product Range:-; Colour:Red / Black / White RoHS Compliant: Yes
Datasheet
Description
SAFETY LABEL, SELF-ADHESIVE, PET, 25PCS; Label Type:Warning; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White; Pack Quantity:25; Product Range:-; Colour:Red / Black / White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Label, Self-Adhesive, Pet, 25Pcs; Label Type Abb Thomas & Betts - 50B8008 - Newark, An Avnet Company
Chicago, IL, United States
Safety Label, Self-Adhesive, Pet, 25Pcs; Label Type Abb Thomas & Betts
50B8008
Safety Label, Self-Adhesive, Pet, 25Pcs; Label Type Abb Thomas & Betts 50B8008
SAFETY LABEL, SELF-ADHESIVE, PET, 25PCS; Label Type:Warning; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White; Pack Quantity:25; Product Range:-; Colour:Red / Black / White RoHS Compliant: Yes

SAFETY LABEL, SELF-ADHESIVE, PET, 25PCS; Label Type:Warning; Label Material:Polyester; Label Legend:Danger High Voltage; Label Colour:Red / Black on White; Pack Quantity:25; Product Range:-; Colour:Red / Black / White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 50B8008
Product Name Safety Label, Self-Adhesive, Pet, 25Pcs; Label Type Abb Thomas & Betts
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-842-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details