Thomas & Betts Corporation Cables, Wires Fiber Optic Cables - WCBL1-33S WCBL1-33S

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993920-WCBL1-33S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993920-WCBL1-33S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - WCBL1-33S - WCBL1-33S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - WCBL1-33S
WCBL1-33S
Cables, Wires Fiber Optic Cables - WCBL1-33S WCBL1-33S
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 993920-WCBL1-33S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 993920-WCBL1-33S
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number WCBL1-33S
Product Name Cables, Wires Fiber Optic Cables - WCBL1-33S
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details