ABB AB
WC208VD -- CLOTH MARKER CARD (208V) ABB - THOMAS & BETTS
ABB AB
Cloth Marker Card (208V) Abb - Thomas & Betts
WC208VD
Description
CLOTH MARKER CARD (208V)
Description
CLOTH MARKER CARD (208V)
Suppliers
Cloth Marker Card (208V) Abb - Thomas & Betts
99H3848
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
99H3848 |
|
Product Name
|
Cloth Marker Card (208V) Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; D-Sub Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details