ABB AB Enclosure, Instrument, Pc, Grey; For Use With Abb Furse WBX D4

Description
ENCLOSURE, INSTRUMENT, PC, GREY; For Use With:Surge Protectors; Accessory Type:Enclosure; Product Range:WBX Series; SVHC:No SVHC (27-Jun-2018); Body Colour:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Instrument; External RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, PC, GREY; For Use With:Surge Protectors; Accessory Type:Enclosure; Product Range:WBX Series; SVHC:No SVHC (27-Jun-2018); Body Colour:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Instrument; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Pc, Grey; For Use With Abb Furse - 70AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Pc, Grey; For Use With Abb Furse
70AC7197
Enclosure, Instrument, Pc, Grey; For Use With Abb Furse 70AC7197
ENCLOSURE, INSTRUMENT, PC, GREY; For Use With:Surge Protectors; Accessory Type:Enclosure; Product Range:WBX Series; SVHC:No SVHC (27-Jun-2018); Body Colour:Grey; Enclosure Material:Polycarbona te; Enclosure Type:Instrument; External RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, PC, GREY; For Use With:Surge Protectors; Accessory Type:Enclosure; Product Range:WBX Series; SVHC:No SVHC (27-Jun-2018); Body Colour:Grey; Enclosure Material:Polycarbonate; Enclosure Type:Instrument; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 70AC7197
Product Name Enclosure, Instrument, Pc, Grey; For Use With Abb Furse
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DIN Rail Power Supplies - 1236700 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details