LONG RANGE TYPE; 3.36 INCH W X 2.03 INCH D X 3.33 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 24 VDC VOLTAGE RATING; WALL/CEILING MOUNTING; PASSIVE INFRARED SENSOR TYPE; 90 SQ FT AREA COVERAGE; 15 SEC TO 30 MIN TIME DEL
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | WA90 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |