OCCUPANCY SENSOR TYPE; 3.367 INCH W X 2.034 INCH D X 3.335 INCH H SIZE; WHITE FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL, ENTRANCE, VESTIBULE, CLASSROOM APPLICATION; 24 VDC VOLTAGE RATING; CEILING/WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; WIDE ANGLE
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | WA1001 |
| Product Name | Occupancy Sensor/Switch |
| Beam Type | Infrared |