ABB AB Servo Motor VS1CTD-P1B

Description
DISCONTINUED BY MANUFACTURER, VS1 ACCESSORY, P1 FLN COMMUNICATIONS BRIDGE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, VS1 ACCESSORY, P1 FLN COMMUNICATIONS BRIDGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 182514616 - Radwell International
Willingboro, NJ, United States
Servo Motor
182514616
Servo Motor 182514616
DISCONTINUED BY MANUFACTURER, VS1 ACCESSORY, P1 FLN COMMUNICATIONS BRIDGE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, VS1 ACCESSORY, P1 FLN COMMUNICATIONS BRIDGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 182514616
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 126 HP
View Details