ABB AB Servo Motor VP3436-14

Description
MOTOR, .56/.75HP,1750RPM,DC ,D80C,3428P,TEFC,F2, ENCL TEFC, FRAME 3400P, OUTPUT 0.75, SPEC 34-6243-3946, RPM 1750 1/MIN, DIMENSION L18.625 X W10.5 X H11.25 IN. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, .56/.75HP,1750RPM,DC ,D80C,3428P,TEFC,F2, ENCL TEFC, FRAME 3400P, OUTPUT 0.75, SPEC 34-6243-3946, RPM 1750 1/MIN, DIMENSION L18.625 X W10.5 X H11.25 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 64514171 - Radwell International
Willingboro, NJ, United States
Servo Motor
64514171
Servo Motor 64514171
MOTOR, .56/.75HP,1750RPM,DC ,D80C,3428P,TEFC,F2, ENCL TEFC, FRAME 3400P, OUTPUT 0.75, SPEC 34-6243-3946, RPM 1750 1/MIN, DIMENSION L18.625 X W10.5 X H11.25 IN. FREE 2 YEAR RADWELL WARRANTY

MOTOR, .56/.75HP,1750RPM,DC,D80C,3428P,TEFC,F2, ENCL TEFC, FRAME 3400P, OUTPUT 0.75, SPEC 34-6243-3946, RPM 1750 1/MIN, DIMENSION L18.625 X W10.5 X H11.25 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 64514171
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 100:1 6 volts - L12-30-100-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 6.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 184 HP
View Details