ABB AB
VGT22 -- 250W GLASS GLOBE ABB - THOMAS & BETTS
ABB AB
250W Glass Globe Abb - Thomas & Betts
VGT22
Description
250W GLASS GLOBE
Description
250W GLASS GLOBE
Suppliers
250W Glass Globe Abb - Thomas & Betts
76H4066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
76H4066 |
|
Product Name
|
250W Glass Globe Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers