ABB AB Contactor VBC6-30-01-01

Description
CONTACTOR, MINI / COMPACT, REVERSING, 1NC, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY
Description
CONTACTOR, MINI / COMPACT, REVERSING, 1NC, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 15061885 - Radwell International
Willingboro, NJ, United States
Contactor
15061885
Contactor 15061885
CONTACTOR, MINI / COMPACT, REVERSING, 1NC, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY

CONTACTOR, MINI / COMPACT, REVERSING, 1NC, 3POLE, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 15061885
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 20.1 HP
Three Phase Power 20.1 HP
DC Horsepower 20.1 HP
View Details
IEC 9 A Contactor - 100-C09EY200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 18860406 - Radwell International
Specs
Device Technology Solid State
Control Voltage 400 volts
Continuous Current 7 amps
View Details
Contactor - 19122408 - Radwell International
Specs
Number of Poles 1
View Details