ABB AB Resistor V1400B151L

Description
DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND, 150OHM, 7.5W, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND, 150OHM, 7.5W, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 179332648 - Radwell International
Willingboro, NJ, United States
Resistor
179332648
Resistor 179332648
DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND, 150OHM, 7.5W, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RESISTOR, WIREWOUND, 150OHM, 7.5W, 20% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 179332648
Product Name Resistor
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details