Alternative Parts (Cross-Reference): Cross
Manufacturer: BB Power Electronics Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: MicroDLynx™
Package: Tape & Reel (TR)
Product Status: Active
Type: Non-Isolated PoL Module
Voltage - Output 1: 0.45 ~ 5.5V
Features: Remote On/Off, OCP, OTP, UVLO
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Tape & Reel (TR) |