ABB AB DC DC Converters UVT020A0X3-SRZ

Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 555-UVT020A0X3-SRZTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-UVT020A0X3-SRZTR-ND
DC DC Converters 555-UVT020A0X3-SRZTR-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-UVT020A0X3-SRZCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-UVT020A0X3-SRZCT-ND
DC DC Converters 555-UVT020A0X3-SRZCT-ND
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
DC DC Converters - 555-UVT020A0X3-SRZDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 20A 3V - 14.4V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UVT020A0X3-SRZ
1278763-UVT020A0X3-SRZ
Power Supplies Board Mount DCDC Converters - UVT020A0X3-SRZ 1278763-UVT020A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 1278763-UVT020A0X3-S RZ Packaging: Reel Type: Non-Isolated PoL Module Mounting Style: SMD Features: Remote On/Off, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Output 1: 0.6 ~ 5.5V Efficiency: 95.2% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 16-SMD Module Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Power (W): 110W Voltage - Input (Minimum): 3V Voltage - Input (Maximum): 14.4V Parts Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1278763-UVT020A0X3-SRZ
Packaging: Reel
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: Remote On/Off, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Output 1: 0.6 ~ 5.5V
Efficiency: 95.2%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 16-SMD Module
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Power (W): 110W
Voltage - Input (Minimum): 3V
Voltage - Input (Maximum): 14.4V
Parts Dimension: 0.80" L x 0.45" W x 0.33" H (20.3mm x 11.4mm x 8.5mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - UVT020A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UVT020A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters UVT020A0X3-SRZ
DC DC CONVERTER 0.6-5.5V 110W

DC DC CONVERTER 0.6-5.5V 110W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 555-UVT020A0X3-SRZTR-ND 1278763-UVT020A0X3-SRZ UVT020A0X3-SRZ
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - UVT020A0X3-SRZ Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-ps-10060-1000-4u-27622 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details