ABB AB Adjustable Cable Clamp, Nylon 6.6, Grey; Cable Clamp / Clip Type Abb Thomas & Betts ULNY-023-8-C

Description
ADJUSTABLE CABLE CLAMP, NYLON 6.6, GREY; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:35.05mm RoHS Compliant: Yes
Description
ADJUSTABLE CABLE CLAMP, NYLON 6.6, GREY; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:35.05mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adjustable Cable Clamp, Nylon 6.6, Grey; Cable Clamp / Clip Type Abb Thomas & Betts - 72T0085 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Cable Clamp, Nylon 6.6, Grey; Cable Clamp / Clip Type Abb Thomas & Betts
72T0085
Adjustable Cable Clamp, Nylon 6.6, Grey; Cable Clamp / Clip Type Abb Thomas & Betts 72T0085
ADJUSTABLE CABLE CLAMP, NYLON 6.6, GREY; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:35.05mm RoHS Compliant: Yes

ADJUSTABLE CABLE CLAMP, NYLON 6.6, GREY; Cable Clamp / Clip Type:Adjustable Releasable Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:35.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 72T0085
Product Name Adjustable Cable Clamp, Nylon 6.6, Grey; Cable Clamp / Clip Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data