ABB AB Power Supplies Board Mount DCDC Converters - ULDT012A0X3-SRZ ULDT012A0X3-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 901893-ULDT012A0X3-S RZ Series: SlimLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 5.5V - - 12A 3V - 14.4V Input Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Other Part Number: CC109159703, 555-1321-1, 555-1321-2, 555-1321-6
Request a Quote
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 901893-ULDT012A0X3-S RZ Series: SlimLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 5.5V - - 12A 3V - 14.4V Input Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Other Part Number: CC109159703, 555-1321-1, 555-1321-2, 555-1321-6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ULDT012A0X3-SRZ
901893-ULDT012A0X3-SRZ
Power Supplies Board Mount DCDC Converters - ULDT012A0X3-SRZ 901893-ULDT012A0X3-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 901893-ULDT012A0X3-S RZ Series: SlimLynx™ Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 5.5V - - 12A 3V - 14.4V Input Package: Reel - TR Package: 16-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Other Part Number: CC109159703, 555-1321-1, 555-1321-2, 555-1321-6

Manufacturer: ABB Embedded Power
Win Source Part Number: 901893-ULDT012A0X3-SRZ
Series: SlimLynx™
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 5.5V - - 12A 3V - 14.4V Input
Package: Reel - TR
Package: 16-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Other Part Number: CC109159703, 555-1321-1, 555-1321-2, 555-1321-6

Buy Now
Power Supplies - Board Mount - DC DC Converters - ULDT012A0X3-SRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ULDT012A0X3-SRZ
Power Supplies - Board Mount - DC DC Converters ULDT012A0X3-SRZ
DC DC CONVERTER 0.45-5.5V

DC DC CONVERTER 0.45-5.5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 901893-ULDT012A0X3-SRZ ULDT012A0X3-SRZ
Product Name Power Supplies Board Mount DCDC Converters - ULDT012A0X3-SRZ Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers
DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details